Capital Lighting, Inc. SL881278 Mid. Chandeliers-Glass Down 751216

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.22 Product Name: Three Light Pendant UPC: 020389177520 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.22 Product Name: Three Light Pendant UPC: 020389177520 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL881278 Mid. Chandeliers-Glass Down - 751216 - Capital Lighting, Inc.
Columbus, OH, USA
SL881278 Mid. Chandeliers-Glass Down
751216
SL881278 Mid. Chandeliers-Glass Down 751216
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.22 Product Name: Three Light Pendant UPC: 020389177520 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9.22
Product Name: Three Light Pendant
UPC: 020389177520
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751216
Product Name SL881278 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details