Capital Lighting, Inc. SL882063 Mid. Chandeliers-Glass Down 751204

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 16.4 Product Name: Three Light Chandelier UPC: 020389177964 Category: Chandelier Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 16.4 Product Name: Three Light Chandelier UPC: 020389177964 Category: Chandelier Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL882063 Mid. Chandeliers-Glass Down - 751204 - Capital Lighting, Inc.
Columbus, OH, USA
SL882063 Mid. Chandeliers-Glass Down
751204
SL882063 Mid. Chandeliers-Glass Down 751204
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 16.4 Product Name: Three Light Chandelier UPC: 020389177964 Category: Chandelier Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 16.4
Product Name: Three Light Chandelier
UPC: 020389177964
Category: Chandelier
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751204
Product Name SL882063 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details