Capital Lighting, Inc. SL811963 Mid. Chandeliers-Glass Up 751199

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Painted Bronze Weight: 32.82 Product Name: Nine Light Chandelier UPC: 020389174253 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Painted Bronze Weight: 32.82 Product Name: Nine Light Chandelier UPC: 020389174253 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL811963 Mid. Chandeliers-Glass Up - 751199 - Capital Lighting, Inc.
Columbus, OH, USA
SL811963 Mid. Chandeliers-Glass Up
751199
SL811963 Mid. Chandeliers-Glass Up 751199
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Painted Bronze Weight: 32.82 Product Name: Nine Light Chandelier UPC: 020389174253 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Painted Bronze
Weight: 32.82
Product Name: Nine Light Chandelier
UPC: 020389174253
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751199
Product Name SL811963 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details