Capital Lighting, Inc. SL828463 Pendants-Bowl Style 751180

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 37.3 Product Name: Four Light Pendant UPC: 020389177957 Category: Pendant Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 37.3 Product Name: Four Light Pendant UPC: 020389177957 Category: Pendant Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL828463 Pendants-Bowl Style - 751180 - Capital Lighting, Inc.
Columbus, OH, USA
SL828463 Pendants-Bowl Style
751180
SL828463 Pendants-Bowl Style 751180
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 37.3 Product Name: Four Light Pendant UPC: 020389177957 Category: Pendant Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Weight: 37.3
Product Name: Four Light Pendant
UPC: 020389177957
Category: Pendant
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751180
Product Name SL828463 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details