Capital Lighting, Inc. SL819160 Mid. Chandeliers-Glass Up 751170

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chardonnay Product Name: Five Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chardonnay Product Name: Five Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL819160 Mid. Chandeliers-Glass Up - 751170 - Capital Lighting, Inc.
Columbus, OH, USA
SL819160 Mid. Chandeliers-Glass Up
751170
SL819160 Mid. Chandeliers-Glass Up 751170
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chardonnay Product Name: Five Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chardonnay
Product Name: Five Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751170
Product Name SL819160 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details