Capital Lighting, Inc. SL820241 Island/Pool Table-2 Light Bar 751142

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 8.56 Product Name: Two Light Pendant UPC: 020389176646 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 8.56 Product Name: Two Light Pendant UPC: 020389176646 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL820241 Island/Pool Table-2 Light Bar - 751142 - Capital Lighting, Inc.
Columbus, OH, USA
SL820241 Island/Pool Table-2 Light Bar
751142
SL820241 Island/Pool Table-2 Light Bar 751142
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 8.56 Product Name: Two Light Pendant UPC: 020389176646 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Pewter
Weight: 8.56
Product Name: Two Light Pendant
UPC: 020389176646
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751142
Product Name SL820241 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details