Capital Lighting, Inc. SL823463 Pendants-Glass Down 751132

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 8.23 Product Name: One Light Pendant UPC: 020389174062 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 8.23 Product Name: One Light Pendant UPC: 020389174062 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL823463 Pendants-Glass Down - 751132 - Capital Lighting, Inc.
Columbus, OH, USA
SL823463 Pendants-Glass Down
751132
SL823463 Pendants-Glass Down 751132
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 8.23 Product Name: One Light Pendant UPC: 020389174062 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Painted Bronze
Weight: 8.23
Product Name: One Light Pendant
UPC: 020389174062
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751132
Product Name SL823463 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details