Capital Lighting, Inc. SL822923 Pendants-Glass Down 751131

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 9 Product Name: One Light Pendant UPC: 020389163691 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 9 Product Name: One Light Pendant UPC: 020389163691 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL822923 Pendants-Glass Down - 751131 - Capital Lighting, Inc.
Columbus, OH, USA
SL822923 Pendants-Glass Down
751131
SL822923 Pendants-Glass Down 751131
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 9 Product Name: One Light Pendant UPC: 020389163691 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 020389163691
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751131
Product Name SL822923 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details