Capital Lighting, Inc. SL82608 Pendants-Glass Down 751124

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: One Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: One Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL82608 Pendants-Glass Down - 751124 - Capital Lighting, Inc.
Columbus, OH, USA
SL82608 Pendants-Glass Down
751124
SL82608 Pendants-Glass Down 751124
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: One Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751124
Product Name SL82608 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details