Capital Lighting, Inc. SL823578 Pendants-Glass Down 751117

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 9.88 Product Name: One Light Pendant UPC: 020389167972 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 9.88 Product Name: One Light Pendant UPC: 020389167972 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL823578 Pendants-Glass Down - 751117 - Capital Lighting, Inc.
Columbus, OH, USA
SL823578 Pendants-Glass Down
751117
SL823578 Pendants-Glass Down 751117
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 9.88 Product Name: One Light Pendant UPC: 020389167972 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 9.88
Product Name: One Light Pendant
UPC: 020389167972
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751117
Product Name SL823578 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details