PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Bronze
Weight: 5.05
Product Name: One Light Pendant
UPC: 020389163622
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751111 |
| Product Name | SL824123 Mini Pendants-Rod |
| Application | Residential |