Capital Lighting, Inc. SL824662 Pendants-Bowl Style 751109

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 10.06 Product Name: Three Light Pendant UPC: 020389176783 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 10.06 Product Name: Three Light Pendant UPC: 020389176783 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL824662 Pendants-Bowl Style - 751109 - Capital Lighting, Inc.
Columbus, OH, USA
SL824662 Pendants-Bowl Style
751109
SL824662 Pendants-Bowl Style 751109
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 10.06 Product Name: Three Light Pendant UPC: 020389176783 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Weight: 10.06
Product Name: Three Light Pendant
UPC: 020389176783
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751109
Product Name SL824662 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details