Capital Lighting, Inc. SL825363 Semi-Flush Mts.-Bowl Style 751107

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 15.21 Product Name: Three Light Pendant UPC: 020389174284 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 15.21 Product Name: Three Light Pendant UPC: 020389174284 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL825363 Semi-Flush Mts.-Bowl Style - 751107 - Capital Lighting, Inc.
Columbus, OH, USA
SL825363 Semi-Flush Mts.-Bowl Style
751107
SL825363 Semi-Flush Mts.-Bowl Style 751107
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 15.21 Product Name: Three Light Pendant UPC: 020389174284 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 15.21
Product Name: Three Light Pendant
UPC: 020389174284
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751107
Product Name SL825363 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details