Capital Lighting, Inc. SL825378 Semi-Flush Mts.-Bowl Style 751106

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.21 Product Name: Three Light Pendant UPC: 020389174260 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.21 Product Name: Three Light Pendant UPC: 020389174260 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL825378 Semi-Flush Mts.-Bowl Style - 751106 - Capital Lighting, Inc.
Columbus, OH, USA
SL825378 Semi-Flush Mts.-Bowl Style
751106
SL825378 Semi-Flush Mts.-Bowl Style 751106
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15.21 Product Name: Three Light Pendant UPC: 020389174260 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 15.21
Product Name: Three Light Pendant
UPC: 020389174260
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751106
Product Name SL825378 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details