PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Pewter
Weight: 2.89
Product Name: One Light Pendant
UPC: 020389176677
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751103 |
| Product Name | SL825641 Mini Pendants-Rod |
| Application | Residential |