PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Pewter
Weight: 6.97
Product Name: One Light Pendant
UPC: 020389176721
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751100 |
| Product Name | SL825741 Pendants-Glass Down |
| Application | Residential |