Capital Lighting, Inc. SL854122 Sconces-Single Glass 751089

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 3.64 Product Name: One Light Bath Fixture UPC: 020389164193 Category: Bath Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 3.64 Product Name: One Light Bath Fixture UPC: 020389164193 Category: Bath Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL854122 Sconces-Single Glass - 751089 - Capital Lighting, Inc.
Columbus, OH, USA
SL854122 Sconces-Single Glass
751089
SL854122 Sconces-Single Glass 751089
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 3.64 Product Name: One Light Bath Fixture UPC: 020389164193 Category: Bath Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Weight: 3.64
Product Name: One Light Bath Fixture
UPC: 020389164193
Category: Bath
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751089
Product Name SL854122 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details