Capital Lighting, Inc. SL861463 Semi-Flush Mts.-Bowl Style 751088

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 9.81 Product Name: Two Light Ceiling Fixture UPC: 020389174079 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 9.81 Product Name: Two Light Ceiling Fixture UPC: 020389174079 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL861463 Semi-Flush Mts.-Bowl Style - 751088 - Capital Lighting, Inc.
Columbus, OH, USA
SL861463 Semi-Flush Mts.-Bowl Style
751088
SL861463 Semi-Flush Mts.-Bowl Style 751088
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 9.81 Product Name: Two Light Ceiling Fixture UPC: 020389174079 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 9.81
Product Name: Two Light Ceiling Fixture
UPC: 020389174079
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751088
Product Name SL861463 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details