Capital Lighting, Inc. SL829478 Island/Pool Table-2 Light Bar 751074

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 16.79 Product Name: Two Light Pendant UPC: 020389164179 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 16.79 Product Name: Two Light Pendant UPC: 020389164179 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL829478 Island/Pool Table-2 Light Bar - 751074 - Capital Lighting, Inc.
Columbus, OH, USA
SL829478 Island/Pool Table-2 Light Bar
751074
SL829478 Island/Pool Table-2 Light Bar 751074
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 20.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 16.79 Product Name: Two Light Pendant UPC: 020389164179 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 20.75
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Brushed Nickel
Weight: 16.79
Product Name: Two Light Pendant
UPC: 020389164179
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751074
Product Name SL829478 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details