Capital Lighting, Inc. SL829622 Mini Pendants-Rod 751072

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389175021 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389175021 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL829622 Mini Pendants-Rod - 751072 - Capital Lighting, Inc.
Columbus, OH, USA
SL829622 Mini Pendants-Rod
751072
SL829622 Mini Pendants-Rod 751072
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389175021 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Weight: 5.49
Product Name: One Light Pendant
UPC: 020389175021
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751072
Product Name SL829622 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details