Capital Lighting, Inc. SL841922 Foyer/Hall Lanterns-Glass w/Frame 751063

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sable Bronze Weight: 13.9 Product Name: Two Light Pendant UPC: 020389164087 Category: Pendant Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sable Bronze Weight: 13.9 Product Name: Two Light Pendant UPC: 020389164087 Category: Pendant Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL841922 Foyer/Hall Lanterns-Glass w/Frame - 751063 - Capital Lighting, Inc.
Columbus, OH, USA
SL841922 Foyer/Hall Lanterns-Glass w/Frame
751063
SL841922 Foyer/Hall Lanterns-Glass w/Frame 751063
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sable Bronze Weight: 13.9 Product Name: Two Light Pendant UPC: 020389164087 Category: Pendant Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sable Bronze
Weight: 13.9
Product Name: Two Light Pendant
UPC: 020389164087
Category: Pendant
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751063
Product Name SL841922 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details