Capital Lighting, Inc. SL842022 Semi-Flush Mts.-Bowl Style 751062

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 9.13 Product Name: Two Light Ceiling Fixture UPC: 020389164063 Category: Ceiling Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 9.13 Product Name: Two Light Ceiling Fixture UPC: 020389164063 Category: Ceiling Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL842022 Semi-Flush Mts.-Bowl Style - 751062 - Capital Lighting, Inc.
Columbus, OH, USA
SL842022 Semi-Flush Mts.-Bowl Style
751062
SL842022 Semi-Flush Mts.-Bowl Style 751062
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sable Bronze Weight: 9.13 Product Name: Two Light Ceiling Fixture UPC: 020389164063 Category: Ceiling Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sable Bronze
Weight: 9.13
Product Name: Two Light Ceiling Fixture
UPC: 020389164063
Category: Ceiling
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751062
Product Name SL842022 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details