Capital Lighting, Inc. SL841978 Foyer/Hall Lanterns-Glass w/Frame 751060

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 13.9 Product Name: Two Light Pendant UPC: 020389164070 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 13.9 Product Name: Two Light Pendant UPC: 020389164070 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL841978 Foyer/Hall Lanterns-Glass w/Frame - 751060 - Capital Lighting, Inc.
Columbus, OH, USA
SL841978 Foyer/Hall Lanterns-Glass w/Frame
751060
SL841978 Foyer/Hall Lanterns-Glass w/Frame 751060
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 13.9 Product Name: Two Light Pendant UPC: 020389164070 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 13.9
Product Name: Two Light Pendant
UPC: 020389164070
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751060
Product Name SL841978 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details