Capital Lighting, Inc. SL85308 Sconces-Pocket 751056

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.73 Product Name: One Light Wall Fixture UPC: 020389133069 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.73 Product Name: One Light Wall Fixture UPC: 020389133069 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
SL85308 Sconces-Pocket - 751056 - Capital Lighting, Inc.
Columbus, OH, USA
SL85308 Sconces-Pocket
751056
SL85308 Sconces-Pocket 751056
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 3.73 Product Name: One Light Wall Fixture UPC: 020389133069 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 5.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 3.73
Product Name: One Light Wall Fixture
UPC: 020389133069
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751056
Product Name SL85308 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details