Capital Lighting, Inc. SL840123 Foyer/Hall Lanterns-Glass w/Frame 751044

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 17.78 Product Name: One Light Chandelier UPC: 020389163592 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 17.78 Product Name: One Light Chandelier UPC: 020389163592 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL840123 Foyer/Hall Lanterns-Glass w/Frame - 751044 - Capital Lighting, Inc.
Columbus, OH, USA
SL840123 Foyer/Hall Lanterns-Glass w/Frame
751044
SL840123 Foyer/Hall Lanterns-Glass w/Frame 751044
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 17.78 Product Name: One Light Chandelier UPC: 020389163592 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Bronze
Weight: 17.78
Product Name: One Light Chandelier
UPC: 020389163592
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751044
Product Name SL840123 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details