Capital Lighting, Inc. Bathroom Fixtures-Two Lights 750891

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009952 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009952 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 750891 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
750891
Bathroom Fixtures-Two Lights 750891
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779009952 Category: Wall Sconce Glass: Tulip Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Length 7.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779009952
Category: Wall Sconce
Glass: Tulip
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750891
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details