Capital Lighting, Inc. CNDL-8921-40-AMBR-ABRS Sconces-Single Glass 750786

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
CNDL-8921-40-AMBR-ABRS Sconces-Single Glass - 750786 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8921-40-AMBR-ABRS Sconces-Single Glass
750786
CNDL-8921-40-AMBR-ABRS Sconces-Single Glass 750786
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 7.75 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 7.75
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750786
Product Name CNDL-8921-40-AMBR-ABRS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details