Capital Lighting, Inc. CNDL-8924-40-AMBR-DBRZ Bathroom Fixtures-Four Lights 750780

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
CNDL-8924-40-AMBR-DBRZ Bathroom Fixtures-Four Lights - 750780 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8924-40-AMBR-DBRZ Bathroom Fixtures-Four Lights
750780
CNDL-8924-40-AMBR-DBRZ Bathroom Fixtures-Four Lights 750780
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 7.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 7.50
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750780
Product Name CNDL-8924-40-AMBR-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details