Capital Lighting, Inc. CNDL-8921-20-AMBR-NCKL Sconces-Single Glass 750751

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
CNDL-8921-20-AMBR-NCKL Sconces-Single Glass - 750751 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8921-20-AMBR-NCKL Sconces-Single Glass
750751
CNDL-8921-20-AMBR-NCKL Sconces-Single Glass 750751
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750751
Product Name CNDL-8921-20-AMBR-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details