Capital Lighting, Inc. CNDL-8921-65-AMBR-MBLK Sconces-Single Glass 750723

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 5.5 Bulb Type: Tube T-10 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 5.5 Bulb Type: Tube T-10 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
CNDL-8921-65-AMBR-MBLK Sconces-Single Glass - 750723 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8921-65-AMBR-MBLK Sconces-Single Glass
750723
CNDL-8921-65-AMBR-MBLK Sconces-Single Glass 750723
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 5.5 Bulb Type: Tube T-10 Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.75
Extension: 5.5
Bulb
Type: Tube T-10
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750723
Product Name CNDL-8921-65-AMBR-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details