Capital Lighting, Inc. CNDL-8763-10-AMBR-MBLK Mid. Chandeliers-Pillar Candle 750708

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8763-10-AMBR-MBLK Mid. Chandeliers-Pillar Candle - 750708 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8763-10-AMBR-MBLK Mid. Chandeliers-Pillar Candle
750708
CNDL-8763-10-AMBR-MBLK Mid. Chandeliers-Pillar Candle 750708
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: G16.5
Qty: 12
Wattage: 60
Finish: Matte Black
Product Name: 12 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750708
Product Name CNDL-8763-10-AMBR-MBLK Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details