Capital Lighting, Inc. POR-8820-20-LEAF-ABRS Mid. Chandeliers-Candle 750686

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8820-20-LEAF-ABRS Mid. Chandeliers-Candle - 750686 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8820-20-LEAF-ABRS Mid. Chandeliers-Candle
750686
POR-8820-20-LEAF-ABRS Mid. Chandeliers-Candle 750686
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: T4 Qty: 4 Wattage: 75 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: T4
Qty: 4
Wattage: 75
Finish: Antique Brass
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750686
Product Name POR-8820-20-LEAF-ABRS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details