Capital Lighting, Inc. FAL-1555 Sconces-Pocket 750663

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FAL-1555 Sconces-Pocket - 750663 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-1555 Sconces-Pocket
750663
FAL-1555 Sconces-Pocket 750663
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 6.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 6.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750663
Product Name FAL-1555 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details