Capital Lighting, Inc. POR-8815-20-WFAL-ABRS Mini Pendants-Cable 750652

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8815-20-WFAL-ABRS Mini Pendants-Cable - 750652 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8815-20-WFAL-ABRS Mini Pendants-Cable
750652
POR-8815-20-WFAL-ABRS Mini Pendants-Cable 750652
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750652
Product Name POR-8815-20-WFAL-ABRS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details