Capital Lighting, Inc. FAL-1165 Sconces-Pocket 750648

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.70 Height: 21.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.70 Height: 21.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
FAL-1165 Sconces-Pocket - 750648 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-1165 Sconces-Pocket
750648
FAL-1165 Sconces-Pocket 750648
PRODUCT DETAILS / SPECS Width/Dia: 10.70 Height: 21.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.70
Height: 21.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750648
Product Name FAL-1165 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details