Capital Lighting, Inc. POR-8810-CHKR Sconces-Pocket 750629

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Checkerboard Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Checkerboard Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
POR-8810-CHKR Sconces-Pocket - 750629 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8810-CHKR Sconces-Pocket
750629
POR-8810-CHKR Sconces-Pocket 750629
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 6.75 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Checkerboard Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 6.75
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Checkerboard
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750629
Product Name POR-8810-CHKR Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details