Capital Lighting, Inc. POR-5725-SAWT Sconces-Pocket 750602

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sawtooth Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sawtooth Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
POR-5725-SAWT Sconces-Pocket - 750602 - Capital Lighting, Inc.
Columbus, OH, USA
POR-5725-SAWT Sconces-Pocket
750602
POR-5725-SAWT Sconces-Pocket 750602
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sawtooth Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sawtooth
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750602
Product Name POR-5725-SAWT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details