Capital Lighting, Inc. POR-5135-WFAL Sconces-Pocket 750600

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Waterfall Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Waterfall Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
POR-5135-WFAL Sconces-Pocket - 750600 - Capital Lighting, Inc.
Columbus, OH, USA
POR-5135-WFAL Sconces-Pocket
750600
POR-5135-WFAL Sconces-Pocket 750600
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Waterfall Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Waterfall
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750600
Product Name POR-5135-WFAL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details