Capital Lighting, Inc. Sconces-Quad plus 750586

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Length 19.50 Extension: 10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Six Light Wall Sconce UPC: 633779009365 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Length 19.50 Extension: 10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Six Light Wall Sconce UPC: 633779009365 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Quad plus - 750586 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Quad plus
750586
Sconces-Quad plus 750586
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Length 19.50 Extension: 10 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Six Light Wall Sconce UPC: 633779009365 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.50
Length 19.50
Extension: 10
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Brass
Weight: 12
Product Name: Six Light Wall Sconce
UPC: 633779009365
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750586
Product Name Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details