Capital Lighting, Inc. Sconces-Triple Candle 750553

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Wall Sconce UPC: 633779009235 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Wall Sconce UPC: 633779009235 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 750553 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
750553
Sconces-Triple Candle 750553
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 10 Product Name: Three Light Wall Sconce UPC: 633779009235 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 17.00
Length 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 10
Product Name: Three Light Wall Sconce
UPC: 633779009235
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750553
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details