Capital Lighting, Inc. CNDL-8976-30-AMBR-MBLK Bathroom Fixtures-Three Lights 750499

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
CNDL-8976-30-AMBR-MBLK Bathroom Fixtures-Three Lights - 750499 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8976-30-AMBR-MBLK Bathroom Fixtures-Three Lights
750499
CNDL-8976-30-AMBR-MBLK Bathroom Fixtures-Three Lights 750499
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 13.25
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750499
Product Name CNDL-8976-30-AMBR-MBLK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details