Capital Lighting, Inc. CNDL-8978-30-AMBR-DBRZ Mid. Chandeliers-Glass Up 750497

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8978-30-AMBR-DBRZ Mid. Chandeliers-Glass Up - 750497 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8978-30-AMBR-DBRZ Mid. Chandeliers-Glass Up
750497
CNDL-8978-30-AMBR-DBRZ Mid. Chandeliers-Glass Up 750497
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.75
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Dark Bronze
Product Name: Eight Light Chandelier
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750497
Product Name CNDL-8978-30-AMBR-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details