PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 4.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 750492 |
| Product Name | FAL-4210 Sconces-Pocket |
| Application | Residential |