Capital Lighting, Inc. FAL-8764-12-MBLK Island/Pool Table-Pillar Candle 750469

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
FAL-8764-12-MBLK Island/Pool Table-Pillar Candle - 750469 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8764-12-MBLK Island/Pool Table-Pillar Candle
750469
FAL-8764-12-MBLK Island/Pool Table-Pillar Candle 750469
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 33.50
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Matte Black
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750469
Product Name FAL-8764-12-MBLK Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details