Capital Lighting, Inc. FAL-8810 Sconces-Pocket 750464

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.62 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.62 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
FAL-8810 Sconces-Pocket - 750464 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8810 Sconces-Pocket
750464
FAL-8810 Sconces-Pocket 750464
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.62 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 6.62
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750464
Product Name FAL-8810 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details