Capital Lighting, Inc. FAL-8761-10-DBRZ Sconces-Single Glass 750441

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
FAL-8761-10-DBRZ Sconces-Single Glass - 750441 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8761-10-DBRZ Sconces-Single Glass
750441
FAL-8761-10-DBRZ Sconces-Single Glass 750441
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Extension: 6 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.75
Extension: 6
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750441
Product Name FAL-8761-10-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details