Capital Lighting, Inc. FAL-8828-20-MBLK Mid. Chandeliers-Glass Up 750436

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8828-20-MBLK Mid. Chandeliers-Glass Up - 750436 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8828-20-MBLK Mid. Chandeliers-Glass Up
750436
FAL-8828-20-MBLK Mid. Chandeliers-Glass Up 750436
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Matte Black
Product Name: Eight Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750436
Product Name FAL-8828-20-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details