Capital Lighting, Inc. FAL-8920-30-ABRS Mid. Chandeliers-Glass Down 750424

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8920-30-ABRS Mid. Chandeliers-Glass Down - 750424 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8920-30-ABRS Mid. Chandeliers-Glass Down
750424
FAL-8920-30-ABRS Mid. Chandeliers-Glass Down 750424
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750424
Product Name FAL-8920-30-ABRS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details