PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 750423 |
| Product Name | FAL-8922-30-ABRS Bathroom Fixtures-Two Lights |
| Application | Residential |