Capital Lighting, Inc. FAL-8920-40-ABRS Mid. Chandeliers-Glass Down 750422

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8920-40-ABRS Mid. Chandeliers-Glass Down - 750422 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8920-40-ABRS Mid. Chandeliers-Glass Down
750422
FAL-8920-40-ABRS Mid. Chandeliers-Glass Down 750422
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 750422
Product Name FAL-8920-40-ABRS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details